Texas Instruments MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2011IRSAT

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-QFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2011IRSAT is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 2kB of Flash memory and 128B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 220 µA at 1 MHz and 2.2V. The device includes a built-in comparator for analog signal processing and supports five power-saving modes, allowing for standby current as low as 0.5 µA and off mode current with RAM retention at 0.1 µA. The microcontroller is equipped with a 16-bit RISC architecture, enabling efficient code execution with a cycle time of 62.5 ns. It also features a digital controlled oscillator that allows for quick wake-up from low-power modes in less than 1 µs. The MSP430F2011 is available in a 16-pin QFN package and is suitable for sensor systems and other portable measurement applications.

Datasheet Summary
Powered by GS/AI

The MSP430F2011IRSAT is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 2kB of Flash memory and 128B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 220 µA at 1 MHz and 2.2V. The device includes a built-in comparator for analog signal processing and supports five power-saving modes, allowing for standby current as low as 0.5 µA and off mode current with RAM retention at 0.1 µA. The microcontroller is equipped with a 16-bit RISC architecture, enabling efficient code execution with a cycle time of 62.5 ns. It also features a digital controlled oscillator that allows for quick wake-up from low-power modes in less than 1 µs. The MSP430F2011 is available in a 16-pin QFN package and is suitable for sensor systems and other portable measurement applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator - MSP430F2011IRSAT - Texas Instruments
Dallas, TX, United States
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator
MSP430F2011IRSAT
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator MSP430F2011IRSAT
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-QFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-QFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-19698-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19698-2-ND
Microcontrollers 296-19698-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
 - MSP430F2011IRSAT - Rochester Electronics
Newburyport, MA, United States
MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator

MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2011IRSAT - 1079979-MSP430F2011IRSAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2011IRSAT
1079979-MSP430F2011IRSAT
Embedded - Embedded - Microcontrollers - MSP430F2011IRSAT 1079979-MSP430F2011IRSAT
Manufacturer: Texas Instruments Win Source Part Number: 1079979-MSP430F2011I RSAT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1079979-MSP430F2011IRSAT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB QFN Embedded Microcontroller MCU
685-MSP430F2011IRSAT
16-bit 16MHz 2KB QFN Embedded Microcontroller MCU 685-MSP430F2011IRSAT
16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, UART, I2C, SPI, QFN Product overview: MSP430F2011IRSAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2011IRSAT can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, UART, I2C, SPI, QFN Product overview: MSP430F2011IRSAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2011IRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2011IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2011IRSAT
Microcontrollers MSP430F2011IRSAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Embedded - Microcontrollers - MSP430F2011IRSAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2011IRSAT
Embedded - Microcontrollers MSP430F2011IRSAT
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2011IRSAT
16-bit Microcontrollers - MCU MSP430F2011IRSAT
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2011IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2011IRSAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2011IRSAT
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2011IRSAT 296-19698-2-ND MSP430F2011IRSAT 1079979-MSP430F2011IRSAT 685-MSP430F2011IRSAT MSP430F2011IRSAT MSP430F2011IRSAT MSP430F2011IRSAT MSP430F2011IRSAT
Product Name MSP430F2011 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2011IRSAT 16-bit 16MHz 2KB QFN Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products