Texas Instruments MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2003TPWR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C - MSP430F2003TPWR - Texas Instruments
Dallas, TX, United States
MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C
MSP430F2003TPWR
MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2003TPWR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 14-TSSOP -40 to 105

Buy Now Datasheet
 - MSP430F2003TPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2003TPWR - 024427-MSP430F2003TPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2003TPWR
024427-MSP430F2003TPWR
Embedded - Embedded - Microcontrollers - MSP430F2003TPWR 024427-MSP430F2003TPWR
Manufacturer: Texas Instruments Win Source Part Number: 024427-MSP430F2003TP WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 10x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024427-MSP430F2003TPWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 10x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F2003TPWR
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F2003TPWR
16-bit MCU, 16MHz, 1KB Flash, 128B RAM, 4 ADC, I2C/SPI, TSSOP Product overview: MSP430F2003TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2003TPWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB Flash, 128B RAM, 4 ADC, I2C/SPI, TSSOP Product overview: MSP430F2003TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2003TPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-19694-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19694-2-ND
Microcontrollers 296-19694-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F2003TPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2003TPWR
Microcontrollers MSP430F2003TPWR
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2003TPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2003TPWR
Embedded - Microcontrollers MSP430F2003TPWR
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2003TPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2003TPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2003TPWR
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2003TPWR
16-bit Microcontrollers - MCU MSP430F2003TPWR
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2003TPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2003TPWR
Microcontrollers MSP430F2003TPWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2003TPWR MSP430F2003TPWR 024427-MSP430F2003TPWR 685-MSP430F2003TPWR 296-19694-2-ND MSP430F2003TPWR MSP430F2003TPWR MSP430F2003TPWR MSP430F2003TPWR MSP430F2003TPWR
Product Name MSP430F2003 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C Embedded - Embedded - Microcontrollers - MSP430F2003TPWR 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit 16 Bit
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers