Texas Instruments MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2002IRSAT

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C - MSP430F2002IRSAT - Texas Instruments
Dallas, TX, United States
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C
MSP430F2002IRSAT
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2002IRSAT
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB QFN Embedded Microcontroller MCU
685-MSP430F2002IRSAT
16-bit 16MHz 1KB QFN Embedded Microcontroller MCU 685-MSP430F2002IRSAT
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 8-ch 10-bit ADC, I2C/SPI, QFN Product overview: MSP430F2002IRSAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2002IRSAT can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 8-ch 10-bit ADC, I2C/SPI, QFN Product overview: MSP430F2002IRSAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2002IRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2002IRSAT - 127689-MSP430F2002IRSAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2002IRSAT
127689-MSP430F2002IRSAT
Embedded - Embedded - Microcontrollers - MSP430F2002IRSAT 127689-MSP430F2002IRSAT
Manufacturer: Texas Instruments Win Source Part Number: 127689-MSP430F2002IR SAT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127689-MSP430F2002IRSAT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430F2002IRSAT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC16

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC16

Supplier's Site Datasheet
Microcontrollers - 296-19726-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19726-2-ND
Microcontrollers 296-19726-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-19726-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19726-1-ND
Microcontrollers 296-19726-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2002IRSAT
16-bit Microcontrollers - MCU MSP430F2002IRSAT
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2002IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2002IRSAT
Microcontrollers MSP430F2002IRSAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Embedded - Microcontrollers - MSP430F2002IRSAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2002IRSAT
Embedded - Microcontrollers MSP430F2002IRSAT
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2002IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2002IRSAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2002IRSAT
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2002IRSAT 685-MSP430F2002IRSAT 127689-MSP430F2002IRSAT MSP430F2002IRSAT 296-19726-2-ND MSP430F2002IRSAT MSP430F2002IRSAT MSP430F2002IRSAT MSP430F2002IRSAT
Product Name MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-bit 16MHz 1KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2002IRSAT Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers