Texas Instruments MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2002IPW

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C - MSP430F2002IPW - Texas Instruments
Dallas, TX, United States
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C
MSP430F2002IPW
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C MSP430F2002IPW
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 14-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 14-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430F2002IPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430F2002IPW
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430F2002IPW
16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, 10-bit ADC, I2C/SPI, TSSOP Product overview: MSP430F2002IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2002IPW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, 10-bit ADC, I2C/SPI, TSSOP Product overview: MSP430F2002IPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2002IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2002IPW - 059588-MSP430F2002IPW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2002IPW
059588-MSP430F2002IPW
Embedded - Embedded - Microcontrollers - MSP430F2002IPW 059588-MSP430F2002IPW
Manufacturer: Texas Instruments Win Source Part Number: 059588-MSP430F2002IP W Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059588-MSP430F2002IPW
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-26190-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26190-5-ND
Microcontrollers 296-26190-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430F2002IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2002IPW
Microcontrollers MSP430F2002IPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2002IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2002IPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2002IPW
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2002IPW
16-bit Microcontrollers - MCU MSP430F2002IPW
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2002IPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2002IPW
Embedded - Microcontrollers MSP430F2002IPW
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2002IPW MSP430F2002IPW 685-MSP430F2002IPW 059588-MSP430F2002IPW 296-26190-5-ND MSP430F2002IPW MSP430F2002IPW MSP430F2002IPW MSP430F2002IPW
Product Name MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2002IPW Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details