16-bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
16-bit MCU, 8MHz, 60KB Flash, 2KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART Product overview: MSP430F169IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F169IPM can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1227304-MSP430F169IP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 60KB FLASH 64LQFP
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 60KB FLASH 64LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F169IPM | 685-MSP430F169IPM | 296-16842-ND | 1227304-MSP430F169IPM | 28AH4196 | MSP430F169IPM | MSP430F169IPM | MSP430F169IPM |
| Product Name | MSP430F169 16-bit Ultra-Low-Power MCU, 60kB Flash, 2048B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA | 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F169IPM | Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |