The MSP430F168 is a 16-bit ultralow-power microcontroller with 48KB+256B Flash memory and 2KB RAM, designed for portable measurement applications. It features a 12-bit ADC with internal reference, dual 12-bit DACs, two USART interfaces supporting UART, SPI, and I2C, a three-channel DMA, two 16-bit timers, and an on-chip comparator. It operates from 1.8 V to 3.6 V, with active mode current of 330 µA at 1 MHz and 2.2 V, standby mode consumption of 1.1 µA, and off mode of 0.2 µA. Wake-up from standby occurs in less than 6 µs. The device is housed in a 64-pin LQFP package (PM) with an operating temperature range of -40°C to 85°C.
16-bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1227302-MSP430F168IP
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F168
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): PIC24HJ64GP206-E/PT;
Introduction Date: March 11, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
8MHz 16-bit MCU, 48KB FLASH, 2KB SRAM, 12-bit ADC, Dual DAC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F168IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 48KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F168IPMR can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit Microcontrollers - MCU 48kB Flash 2MB RAM 12-Bit ADC/Dual DAC
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LQFP
IC MCU 16BIT 48KB FLASH 64LQFP
IC MCU 16BIT 48KB FLASH 64LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F168IPMR | 1227302-MSP430F168IPMR | 685-MSP430F168IPMR | MSP430F168IPMR-ND | MSP430F168IPMR | MSP430F168IPMR | MSP430F168IPMR | MSP430F168IPMR | MSP430F168IPMR |
| Product Name | MSP430F168 16-bit Ultra-Low-Power MCU, 48kB Flash, 2048B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA | Embedded - Embedded - Microcontrollers - MSP430F168IPMR | 16-bit Dual 8MHz 48KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | |||||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |