Texas Instruments MSP430F167 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F167IPM

Description
16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F167IPM is a 16-bit ultralow power microcontroller with 32KB+256B Flash memory, 1KB RAM, a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal asynchronous/synchronous serial communication interfaces, I2C, direct memory access, and a hardware multiplier. It operates from 1.8 V to 3.6 V, features five power-saving modes with standby current of 1.1 μA and off-mode current of 0.2 μA, and wakes from standby in less than 6 μs. The device is packaged in a 64-pin LQFP (PM) with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F167IPM is a 16-bit ultralow power microcontroller with 32KB+256B Flash memory, 1KB RAM, a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal asynchronous/synchronous serial communication interfaces, I2C, direct memory access, and a hardware multiplier. It operates from 1.8 V to 3.6 V, features five power-saving modes with standby current of 1.1 μA and off-mode current of 0.2 μA, and wakes from standby in less than 6 μs. The device is packaged in a 64-pin LQFP (PM) with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F167 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA - MSP430F167IPM - Texas Instruments
Dallas, TX, United States
MSP430F167 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA
MSP430F167IPM
MSP430F167 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F167IPM
16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85

16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F167IPM - 1227298-MSP430F167IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F167IPM
1227298-MSP430F167IPM
Embedded - Embedded - Microcontrollers - MSP430F167IPM 1227298-MSP430F167IPM
Manufacturer: Texas Instruments Win Source Part Number: 1227298-MSP430F167IP M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227298-MSP430F167IPM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit Dual 8MHz 32KB Embedded Microcontroller MCU
685-MSP430F167IPM
16-bit Dual 8MHz 32KB Embedded Microcontroller MCU 685-MSP430F167IPM
16-bit MCU, 8MHz, 32KB Flash, 1KB SRAM, 8-ch 12-bit ADC, Dual DAC, LQFP Product overview: MSP430F167IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F167IPM can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 32KB Flash, 1KB SRAM, 8-ch 12-bit ADC, Dual DAC, LQFP Product overview: MSP430F167IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Dual, 8MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F167IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F167IPM - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - 296-16840-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16840-ND
Microcontrollers 296-16840-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 26AJ7636 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
26AJ7636
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 26AJ7636
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F167IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F167IPM
Microcontrollers MSP430F167IPM
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430F167IPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F167IPM
Microcontrollers MSP430F167IPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F167IPM
16-bit Microcontrollers - MCU MSP430F167IPM
16-bit Microcontrollers - MCU 32kB Flash 1MB RAM 12-Bit ADC/Dual DAC

16-bit Microcontrollers - MCU 32kB Flash 1MB RAM 12-Bit ADC/Dual DAC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F167IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F167IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F167IPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F167IPM 1227298-MSP430F167IPM 685-MSP430F167IPM MSP430F167IPM 296-16840-ND 26AJ7636 MSP430F167IPM MSP430F167IPM MSP430F167IPM MSP430F167IPM
Product Name MSP430F167 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA Embedded - Embedded - Microcontrollers - MSP430F167IPM 16-bit Dual 8MHz 32KB Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers