Texas Instruments MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1612IRTDR

Description
16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F1612 is a 16-bit ultra-low-power mixed-signal microcontroller featuring 55KB+256B flash memory, 5KB RAM, a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchronous communication interfaces (USART), I2C, a hardware multiplier, and three-channel DMA. It operates from 1.8 V to 3.6 V, supports five power-saving modes with wake-up from standby in less than 6 μs, and is available in a 64-pin VQFN package with dimensions of 9.3 mm × 9.3 mm. The device operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F1612 is a 16-bit ultra-low-power mixed-signal microcontroller featuring 55KB+256B flash memory, 5KB RAM, a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchronous communication interfaces (USART), I2C, a hardware multiplier, and three-channel DMA. It operates from 1.8 V to 3.6 V, supports five power-saving modes with wake-up from standby in less than 6 μs, and is available in a 64-pin VQFN package with dimensions of 9.3 mm × 9.3 mm. The device operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA - MSP430F1612IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA
MSP430F1612IRTDR
MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1612IRTDR
16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85

16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1612IRTDR - 1227297-MSP430F1612IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1612IRTDR
1227297-MSP430F1612IRTDR
Embedded - Embedded - Microcontrollers - MSP430F1612IRTDR 1227297-MSP430F1612IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 1227297-MSP430F1612I RTDR Series: MSP430x1xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 55KB (55K x 8 + 256B) Program Memory Type: FLASH RAM Size: 5K x 8 Data Converters: A/D 8x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F1612 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): DSPIC33FJ128MC706AT- I/MR; DSPIC33FJ64GP306A-E/ MR; DSPIC33FJ128GP206A-I /MR; Introduction Date: March 30, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227297-MSP430F1612IRTDR
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 55KB (55K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F1612
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): DSPIC33FJ128MC706AT-I/MR; DSPIC33FJ64GP306A-E/MR; DSPIC33FJ128GP206A-I/MR;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 8MHz 56KB 5KB Embedded Microcontroller MCU - 685-MSP430F1612IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 56KB 5KB Embedded Microcontroller MCU
685-MSP430F1612IRTDR
16-bit 8MHz 56KB 5KB Embedded Microcontroller MCU 685-MSP430F1612IRTDR
16-Bit MCU, 8MHz, 56KB Flash, 5KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART Product overview: MSP430F1612IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 56KB, 5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 56KB, 5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1612IRTDR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 56KB Flash, 5KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART Product overview: MSP430F1612IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 56KB, 5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 56KB, 5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1612IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F1612IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1612IRTDR-ND
Microcontrollers MSP430F1612IRTDR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
 - MSP430F1612IRTDR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

Supplier's Site Datasheet
Microcontrollers - MSP430F1612IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1612IRTDR
Microcontrollers MSP430F1612IRTDR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 55KB (55K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F1612IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1612IRTDR
Embedded - Microcontrollers MSP430F1612IRTDR
IC MCU 16BIT 55KB FLASH 64VQFN

IC MCU 16BIT 55KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1612IRTDR
16-bit Microcontrollers - MCU MSP430F1612IRTDR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1612IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1612IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1612IRTDR
IC MCU 16BIT 55KB FLASH 64VQFN

IC MCU 16BIT 55KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1612IRTDR 1227297-MSP430F1612IRTDR 685-MSP430F1612IRTDR MSP430F1612IRTDR-ND MSP430F1612IRTDR MSP430F1612IRTDR MSP430F1612IRTDR MSP430F1612IRTDR MSP430F1612IRTDR
Product Name MSP430F1612 16-bit Ultra-Low-Power MCU, 55kB Flash, 5120B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA Embedded - Embedded - Microcontrollers - MSP430F1612IRTDR 16-bit 8MHz 56KB 5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 5 KB 55 KB 5 KB 5 KB 5 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers