Texas Instruments MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1611IRTDT

Description
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA - MSP430F1611IRTDT - Texas Instruments
Dallas, TX, United States
MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA
MSP430F1611IRTDT
MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1611IRTDT
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85

16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F1611IRTDT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQCC64

Supplier's Site Datasheet
Microcontrollers - 296-18102-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18102-6-ND
Microcontrollers 296-18102-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-18102-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18102-2-ND
Microcontrollers 296-18102-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-18102-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18102-1-ND
Microcontrollers 296-18102-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1611IRTDT - 024419-MSP430F1611IRTDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1611IRTDT
024419-MSP430F1611IRTDT
Embedded - Embedded - Microcontrollers - MSP430F1611IRTDT 024419-MSP430F1611IRTDT
Manufacturer: Texas Instruments Win Source Part Number: 024419-MSP430F1611IR TDT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 024419-MSP430F1611IRTDT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control, Metering, Industrial

Buy Now Datasheet
16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU - 685-MSP430F1611IRTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU
685-MSP430F1611IRTDT
16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU 685-MSP430F1611IRTDT
8MHz 16-bit MCU, 48KB FLASH, 10KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART Product overview: MSP430F1611IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1611IRTDT can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 48KB FLASH, 10KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART Product overview: MSP430F1611IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1611IRTDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F1611IRTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1611IRTDT
Microcontrollers MSP430F1611IRTDT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Microcontroller Mcu, 16 Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments - 96W2081 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments
96W2081
Microcontroller Mcu, 16 Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments 96W2081
MICROCONTROLLER MCU, 16 BIT, MSP430, 8MHZ, QFN-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, MSP430, 8MHZ, QFN-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB RoHS Compliant: Yes

Supplier's Site
Mcu, 16Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments - 29AH6684 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments
29AH6684
Mcu, 16Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments 29AH6684
MCU, 16BIT, MSP430, 8MHZ, QFN-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, QFN-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1611IRTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1611IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1611IRTDT
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F1611IRTDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1611IRTDT
Embedded - Microcontrollers MSP430F1611IRTDT
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1611IRTDT
16-bit Microcontrollers - MCU MSP430F1611IRTDT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1611IRTDT MSP430F1611IRTDT 296-18102-6-ND 024419-MSP430F1611IRTDT 685-MSP430F1611IRTDT MSP430F1611IRTDT 96W2081 29AH6684 MSP430F1611IRTDT MSP430F1611IRTDT MSP430F1611IRTDT
Product Name MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1611IRTDT 16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 16 Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments Mcu, 16Bit, Msp430, 8Mhz, Qfn-64; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 10 KB 10 KB 48 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details