Texas Instruments MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1611IPMR

Description
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA - MSP430F1611IPMR - Texas Instruments
Dallas, TX, United States
MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA
MSP430F1611IPMR
MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA MSP430F1611IPMR
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85

16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-26188-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26188-1-ND
Microcontrollers 296-26188-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26188-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26188-6-ND
Microcontrollers 296-26188-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26188-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26188-2-ND
Microcontrollers 296-26188-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1611IPMR - 024418-MSP430F1611IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1611IPMR
024418-MSP430F1611IPMR
Embedded - Embedded - Microcontrollers - MSP430F1611IPMR 024418-MSP430F1611IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024418-MSP430F1611IP MR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Family Name: MSP430F1611 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): DSPIC33FJ128GP206-E/ PT; DSPIC33FJ64MC706I/PT ; dsPIC30F6011AT-30IPT -ESG; Introduction Date: March 22, 2005 ECCN: EAR99 Country of Origin: Philippines, Philippines, Taiwan, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024418-MSP430F1611IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Family Name: MSP430F1611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): DSPIC33FJ128GP206-E/PT; DSPIC33FJ64MC706I/PT; dsPIC30F6011AT-30IPT-ESG;
Introduction Date: March 22, 2005
ECCN: EAR99
Country of Origin: Philippines, Philippines, Taiwan, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU
685-MSP430F1611IPMR
16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU 685-MSP430F1611IPMR
8MHz 16-bit MCU, 48KB FLASH, 10KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F1611IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1611IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 48KB FLASH, 10KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F1611IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1611IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1611IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1611IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1611IPMR
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F1611IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F1611IPMR
Microcontrollers MSP430F1611IPMR
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F1611IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1611IPMR
Embedded - Microcontrollers MSP430F1611IPMR
IC MCU 16BIT 48KB FLASH 64LQFP

IC MCU 16BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 52AH7329 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
52AH7329
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 52AH7329
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:10KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1611IPMR
16-bit Microcontrollers - MCU MSP430F1611IPMR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet
Microcontrollers - MSP430F1611IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1611IPMR
Microcontrollers MSP430F1611IPMR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1611IPMR 296-26188-1-ND 024418-MSP430F1611IPMR 685-MSP430F1611IPMR MSP430F1611IPMR MSP430F1611IPMR MSP430F1611IPMR 52AH7329 MSP430F1611IPMR MSP430F1611IPMR
Product Name MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F1611IPMR 16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 10 KB 10 KB 48 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers