The MSP430F1611IPM is a 16-bit ultralow-power microcontroller featuring 48KB+256B Flash memory, 10KB RAM, a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchro
16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA 64-LQFP -40 to 85
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit MCU, 8MHz, 48KB FLASH, 10KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F1611IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1611IPM can be used for catalog matching and distributor lookup.
Texas Instruments MSP430F1611IPM
Texas Instruments MSP430F1611IPM
Texas Instruments MSP430F1611IPM
Manufacturer: Texas Instruments
Win Source Part Number: 243162-MSP430F1611IP
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Family Name: MSP430F1611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2;
Introduction Date: March 22, 2005
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430;
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr
IC MCU 16BIT 48KB FLASH 64LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F1611IPM | 296-17205-ND | 685-MSP430F1611IPM | 2264866 | 243162-MSP430F1611IPM | 28AH4194 | MSP430F1611IPM | MSP430F1611IPM | MSP430F1611IPM |
| Product Name | MSP430F1611 16-bit Ultra-Low-Power MCU, 48kB Flash, 10240B RAM, 12-Bit ADC, Dual DAC, 2 USART, I2C, HW Mult, DMA | Microcontrollers | 16-bit 8MHz 48KB 10KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F1611IPM | Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | |||||||
| RAM | 10 KB | 10 KB | 10 KB | 48 KB | 10 KB | 10 KB | 10 KB |