Texas Instruments MSP430F157 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F157IPMR

Description
16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F157 is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management and performance. It operates within a supply voltage range of 1.8 V to 3.6 V and features a low active mode current of 330 OºA at 1 MHz and 2.2 V, with standby and off modes consuming only 1.1 OºA and 0.2 OºA, respectively. The device includes 32 kB of Flash memory and 1 kB of RAM, making it suitable for memory-constrained applications. This microcontroller is equipped with a 12-bit analog-to-digital converter (ADC) and dual 12-bit digital-to-analog converters (DACs), providing robust analog interfacing capabilities. It also features two 16-bit timers, multiple serial communication interfaces including USART and I2C, and a three-channel internal DMA for efficient data handling. The MSP430F157 supports five power-saving modes and can wake from standby in less than 6 Oºs, enhancing its suitability for battery-operated devices. The device is available in a 64-pin LQFP package and operates within a temperature range of -40°C to 85°C, making it suitable for a variety of industrial and portable applications.

Datasheet Summary
Powered by GS/AI

The MSP430F157 is a 16-bit ultra-low-power microcontroller from Texas Instruments, designed for applications requiring efficient power management and performance. It operates within a supply voltage range of 1.8 V to 3.6 V and features a low active mode current of 330 OºA at 1 MHz and 2.2 V, with standby and off modes consuming only 1.1 OºA and 0.2 OºA, respectively. The device includes 32 kB of Flash memory and 1 kB of RAM, making it suitable for memory-constrained applications. This microcontroller is equipped with a 12-bit analog-to-digital converter (ADC) and dual 12-bit digital-to-analog converters (DACs), providing robust analog interfacing capabilities. It also features two 16-bit timers, multiple serial communication interfaces including USART and I2C, and a three-channel internal DMA for efficient data handling. The MSP430F157 supports five power-saving modes and can wake from standby in less than 6 Oºs, enhancing its suitability for battery-operated devices. The device is available in a 64-pin LQFP package and operates within a temperature range of -40°C to 85°C, making it suitable for a variety of industrial and portable applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F157 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA - MSP430F157IPMR - Texas Instruments
Dallas, TX, United States
MSP430F157 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA
MSP430F157IPMR
MSP430F157 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F157IPMR
16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85

16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-31681-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31681-1-ND
Microcontrollers 296-31681-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-31681-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31681-2-ND
Microcontrollers 296-31681-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F157IPMR
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F157IPMR
16-Bit MCU, 8MHz, 32KB Flash, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART, 64-LQFP Product overview: MSP430F157IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F157IPMR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 32KB Flash, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART, 64-LQFP Product overview: MSP430F157IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F157IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F157IPMR - 059585-MSP430F157IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F157IPMR
059585-MSP430F157IPMR
Embedded - Embedded - Microcontrollers - MSP430F157IPMR 059585-MSP430F157IPMR
Manufacturer: Texas Instruments Win Source Part Number: 059585-MSP430F157IPM R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 059585-MSP430F157IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - MSP430F157IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F157IPMR
Microcontrollers MSP430F157IPMR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F157IPMR
16-bit Microcontrollers - MCU MSP430F157IPMR
16-bit Microcontrollers - MCU 32kB Flash 1MB RAM 12-Bit ADC/Dual DAC

16-bit Microcontrollers - MCU 32kB Flash 1MB RAM 12-Bit ADC/Dual DAC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F157IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F157IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F157IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F157IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F157IPMR
Embedded - Microcontrollers MSP430F157IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F157IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F157IPMR
Microcontrollers MSP430F157IPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F157IPMR 296-31681-1-ND 685-MSP430F157IPMR 059585-MSP430F157IPMR MSP430F157IPMR MSP430F157IPMR MSP430F157IPMR MSP430F157IPMR MSP430F157IPMR
Product Name MSP430F157 16-bit Ultra-Low-Power MCU, 32kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA Microcontrollers 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F157IPMR Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers