Texas Instruments MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F156IRTDR

Description
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F156IRTDR is a 16-bit ultralow-power microcontroller with 24KB+256B flash memory and 1KB RAM, featuring a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchronous communication interfaces, I2C support, and three-channel DMA. It operates over a supply voltage range of 1.8 V to 3.6 V and supports five power-saving modes with active mode current of 330 μA at 1 MHz and 2.2 V. The device is packaged in a 64-pin VQFN (RTD) and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F156IRTDR is a 16-bit ultralow-power microcontroller with 24KB+256B flash memory and 1KB RAM, featuring a 12-bit analog-to-digital converter with internal reference, dual 12-bit digital-to-analog converters, two universal serial synchronous/asynchronous communication interfaces, I2C support, and three-channel DMA. It operates over a supply voltage range of 1.8 V to 3.6 V and supports five power-saving modes with active mode current of 330 μA at 1 MHz and 2.2 V. The device is packaged in a 64-pin VQFN (RTD) and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA - MSP430F156IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA
MSP430F156IRTDR
MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F156IRTDR
16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85

16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F156IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F156IRTDR-ND
Microcontrollers MSP430F156IRTDR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU - 685-MSP430F156IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU
685-MSP430F156IRTDR
16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU 685-MSP430F156IRTDR
16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART Product overview: MSP430F156IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F156IRTDR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 24KB FLASH, 1KB SRAM, 12-bit ADC/DAC, DMA, I2C/SPI/UART Product overview: MSP430F156IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 24KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 24KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F156IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F156IRTDR - 1227291-MSP430F156IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F156IRTDR
1227291-MSP430F156IRTDR
Embedded - Embedded - Microcontrollers - MSP430F156IRTDR 1227291-MSP430F156IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 1227291-MSP430F156IR TDR Series: MSP430x1xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 24KB (24K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F156 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): PIC24FJ256GA606T-I/M R; DSPIC33EP128MC206T-H /MR; PIC24FJ64GA106T-I/MR ; Introduction Date: June 27, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1227291-MSP430F156IRTDR
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 24KB (24K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F156
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): PIC24FJ256GA606T-I/MR; DSPIC33EP128MC206T-H/MR; PIC24FJ64GA106T-I/MR;
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F156IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F156IRTDR
Embedded - Microcontrollers MSP430F156IRTDR
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F156IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F156IRTDR
Microcontrollers MSP430F156IRTDR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F156IRTDR
16-bit Microcontrollers - MCU MSP430F156IRTDR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 24kB FL 1024B RAM

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU 24kB FL 1024B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F156IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F156IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F156IRTDR
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F156IRTDR MSP430F156IRTDR-ND 685-MSP430F156IRTDR 1227291-MSP430F156IRTDR MSP430F156IRTDR MSP430F156IRTDR MSP430F156IRTDR MSP430F156IRTDR
Product Name MSP430F156 16-bit Ultra-Low-Power MCU, 24kB Flash, 1024B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA Microcontrollers 16-bit 8MHz 24KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F156IRTDR Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 1 KB 1 KB 24 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers