Texas Instruments MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F155IPM

Description
16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA - MSP430F155IPM - Texas Instruments
Dallas, TX, United States
MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA
MSP430F155IPM
MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA MSP430F155IPM
16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85

16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-16837-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-16837-ND
Microcontrollers 296-16837-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F155IPM - 243155-MSP430F155IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F155IPM
243155-MSP430F155IPM
Embedded - Embedded - Microcontrollers - MSP430F155IPM 243155-MSP430F155IPM
Manufacturer: Texas Instruments Win Source Part Number: 243155-MSP430F155IPM Packaging: Tray Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 243155-MSP430F155IPM
Packaging: Tray
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Automation & Process Control, Metering, Industrial

Buy Now Datasheet
16-bit 8MHz 16KB Embedded Microcontroller MCU - 685-MSP430F155IPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 16KB Embedded Microcontroller MCU
685-MSP430F155IPM
16-bit 8MHz 16KB Embedded Microcontroller MCU 685-MSP430F155IPM
16-bit MCU, 8MHz, 16KB Flash, 512B SRAM, 12-bit ADC/DAC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F155IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F155IPM can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 16KB Flash, 512B SRAM, 12-bit ADC/DAC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F155IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F155IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F155IPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F155IPM
Embedded - Microcontrollers MSP430F155IPM
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
IC MCU 16BIT 16KB FLASH 64LQFP - 815-MSP430F155IPM - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 64LQFP
815-MSP430F155IPM
IC MCU 16BIT 16KB FLASH 64LQFP 815-MSP430F155IPM
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F155IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F155IPM
Microcontrollers MSP430F155IPM
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F155IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F155IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F155IPM
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F155IPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F155IPM
Microcontrollers MSP430F155IPM
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F155IPM
16-bit Microcontrollers - MCU MSP430F155IPM
16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12-Bit ADC/Dual DAC

16-bit Microcontrollers - MCU 16kB Flash 512B RAM 12-Bit ADC/Dual DAC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F155IPM 296-16837-ND 243155-MSP430F155IPM 685-MSP430F155IPM MSP430F155IPM 815-MSP430F155IPM MSP430F155IPM MSP430F155IPM MSP430F155IPM MSP430F155IPM
Product Name MSP430F155 16-bit Ultra-Low-Power MCU, 16kB Flash, 512B RAM, 12-Bit ADC, Dual 12-Bit DAC, USART, I2C, DMA Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F155IPM 16-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Microcontrollers IC MCU 16BIT 16KB FLASH 64LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 12 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products