Texas Instruments MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IRTDT

Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F149IRTDT is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring a 12-bit ADC, two USARTs, and a hardware multiplier. It is housed in a 64-pin VQFN package measuring 9 mm × 9 mm and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F149IRTDT is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring a 12-bit ADC, two USARTs, and a hardware multiplier. It is housed in a 64-pin VQFN package measuring 9 mm × 9 mm and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F149IRTDT - Texas Instruments
Dallas, TX, United States
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F149IRTDT
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IRTDT
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85

Buy Now Datasheet
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU - 685-MSP430F149IRTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F149IRTDT
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F149IRTDT
16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, VQFN Product overview: MSP430F149IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IRTDT can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, VQFN Product overview: MSP430F149IRTDT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IRTDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F149IRTDT - 143200-MSP430F149IRTDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F149IRTDT
143200-MSP430F149IRTDT
Embedded - Embedded - Microcontrollers - MSP430F149IRTDT 143200-MSP430F149IRTDT
Manufacturer: Texas Instruments Win Source Part Number: 143200-MSP430F149IRT DT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 143200-MSP430F149IRTDT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Buy Now Datasheet
Microcontrollers - 296-17556-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17556-2-ND
Microcontrollers 296-17556-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-17556-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17556-1-ND
Microcontrollers 296-17556-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
IC MCU 16BIT 60KB FLASH 64VQFN - 815-MSP430F149IRTDT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 60KB FLASH 64VQFN
815-MSP430F149IRTDT
IC MCU 16BIT 60KB FLASH 64VQFN 815-MSP430F149IRTDT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F149IRTDT
16-bit Microcontrollers - MCU MSP430F149IRTDT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet
Microcontrollers - MSP430F149IRTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F149IRTDT
Microcontrollers MSP430F149IRTDT
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F149IRTDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F149IRTDT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F149IRTDT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F149IRTDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F149IRTDT
Embedded - Microcontrollers MSP430F149IRTDT
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F149IRTDT 685-MSP430F149IRTDT 143200-MSP430F149IRTDT 296-17556-2-ND 815-MSP430F149IRTDT MSP430F149IRTDT MSP430F149IRTDT MSP430F149IRTDT MSP430F149IRTDT
Product Name MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F149IRTDT Microcontrollers IC MCU 16BIT 60KB FLASH 64VQFN 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 12 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details