Texas Instruments MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IPMRG4

Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F149IPMRG4 - Texas Instruments
Dallas, TX, United States
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F149IPMRG4
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IPMRG4
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85

Buy Now Datasheet
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU - 685-MSP430F149IPMRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F149IPMRG4
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F149IPMRG4
8MHz 16-bit MCU, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F149IPMRG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPMRG4 can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, 64-LQFP Product overview: MSP430F149IPMRG4 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPMRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F149IPMRG4 - 208829-MSP430F149IPMRG4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F149IPMRG4
208829-MSP430F149IPMRG4
Embedded - Embedded - Microcontrollers - MSP430F149IPMRG4 208829-MSP430F149IPMRG4
Manufacturer: Texas Instruments Win Source Part Number: 208829-MSP430F149IPM RG4 Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): dsPIC30F6011CT-20EPT -ESG; dsPIC30F6011BT-30IPT -ESG; dsPIC30F6011BT-20EPT -ESG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208829-MSP430F149IPMRG4
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): dsPIC30F6011CT-20EPT-ESG; dsPIC30F6011BT-30IPT-ESG; dsPIC30F6011BT-20EPT-ESG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F149IPMRG4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F149IPMRG4-ND
Microcontrollers MSP430F149IPMRG4-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F149IPMRG4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F149IPMRG4
Embedded - Microcontrollers MSP430F149IPMRG4
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F149IPMRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F149IPMRG4
Microcontrollers MSP430F149IPMRG4
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F149IPMRG4
16-bit Microcontrollers - MCU MSP430F149IPMRG4
16-bit Microcontrollers - MCU 16 bit Ultra Lo Pwr

16-bit Microcontrollers - MCU 16 bit Ultra Lo Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F149IPMRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F149IPMRG4
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F149IPMRG4
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F149IPMRG4 685-MSP430F149IPMRG4 208829-MSP430F149IPMRG4 MSP430F149IPMRG4-ND MSP430F149IPMRG4 MSP430F149IPMRG4 MSP430F149IPMRG4 MSP430F149IPMRG4
Product Name MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F149IPMRG4 Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers