Texas Instruments MSP430F1491 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier MSP430F1491IRTDR

Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F1491 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM,  2 USARTs, HW multiplier - MSP430F1491IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F1491 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier
MSP430F1491IRTDR
MSP430F1491 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier MSP430F1491IRTDR
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 64-VQFN -40 to 85

Buy Now Datasheet
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU - 685-MSP430F1491IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F1491IRTDR
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F1491IRTDR
16-Bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, 64-VQFN Product overview: MSP430F1491IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1491IRTDR can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, 64-VQFN Product overview: MSP430F1491IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F1491IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F1491IRTDR - 1227286-MSP430F1491IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F1491IRTDR
1227286-MSP430F1491IRTDR
Embedded - Embedded - Microcontrollers - MSP430F1491IRTDR 1227286-MSP430F1491IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 1227286-MSP430F1491I RTDR Series: MSP430x1xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 8MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F1491 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): DSPIC33FJ64MC706A-H/ MR; PIC24FJ512GA606T-I/M R; PIC24FJ256GA606T-I/M R; Introduction Date: June 22, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227286-MSP430F1491IRTDR
Series: MSP430x1xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 8MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F1491
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): DSPIC33FJ64MC706A-H/MR; PIC24FJ512GA606T-I/MR; PIC24FJ256GA606T-I/MR;
Introduction Date: June 22, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F1491IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F1491IRTDR-ND
Microcontrollers MSP430F1491IRTDR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F1491IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F1491IRTDR
Embedded - Microcontrollers MSP430F1491IRTDR
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F1491IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F1491IRTDR
Microcontrollers MSP430F1491IRTDR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F1491IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F1491IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F1491IRTDR
IC MCU 16BIT 60KB FLASH 64VQFN

IC MCU 16BIT 60KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F1491IRTDR
16-bit Microcontrollers - MCU MSP430F1491IRTDR
16-bit Microcontrollers - MCU 16-Bit UltLoPwr 60kB Flash 2KB RAM

16-bit Microcontrollers - MCU 16-Bit UltLoPwr 60kB Flash 2KB RAM

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F1491IRTDR 685-MSP430F1491IRTDR 1227286-MSP430F1491IRTDR MSP430F1491IRTDR-ND MSP430F1491IRTDR MSP430F1491IRTDR MSP430F1491IRTDR MSP430F1491IRTDR
Product Name MSP430F1491 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 2 USARTs, HW multiplier 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F1491IRTDR Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers