Texas Instruments MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F148IRTDR

Description
16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F148IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F148IRTDR
MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F148IRTDR
16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-VQFN -40 to 85

Buy Now Datasheet
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU - 685-MSP430F148IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU
685-MSP430F148IRTDR
16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU 685-MSP430F148IRTDR
8MHz 16-bit MCU, 48KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, VQFN Product overview: MSP430F148IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F148IRTDR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 48KB FLASH, 2KB SRAM, 12-bit ADC, SPI/UART, VQFN Product overview: MSP430F148IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 48KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F148IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F148IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F148IRTDR-ND
Microcontrollers MSP430F148IRTDR-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F148IRTDR - 087213-MSP430F148IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F148IRTDR
087213-MSP430F148IRTDR
Embedded - Embedded - Microcontrollers - MSP430F148IRTDR 087213-MSP430F148IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 087213-MSP430F148IRT DR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087213-MSP430F148IRTDR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F148IRTDR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F148IRTDR
Microcontrollers MSP430F148IRTDR
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F148IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F148IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F148IRTDR
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F148IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F148IRTDR
Embedded - Microcontrollers MSP430F148IRTDR
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F148IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F148IRTDR
Microcontrollers MSP430F148IRTDR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F148IRTDR
16-bit Microcontrollers - MCU MSP430F148IRTDR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F148IRTDR 685-MSP430F148IRTDR MSP430F148IRTDR-ND 087213-MSP430F148IRTDR MSP430F148IRTDR MSP430F148IRTDR MSP430F148IRTDR MSP430F148IRTDR MSP430F148IRTDR
Product Name MSP430F148 16-Bit Ultra-Low-Power Microcontroller, 48 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 16-bit 8MHz 48KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F148IRTDR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 2 KB 48 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details