24-Bit ADC/DAC AFE, 8051 MCU, 1MS/s, TQFP Product overview: MSC1212Y4PAGT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-MSC1212Y4PAGT can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PQFP64
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 768-MSC1212Y4PAGT | MSC1212Y4PAGT |
| Product Name | Embedded Microcontroller MCU | |
| RAM | 1.28 KB | |
| Serial Interface | Serial, Parallel | |
| Package Type | Other; TQFP | QFP; TQFP; Other; TQFP64 |
| Operating Temperature | -40 C (-40 F) |