8051 CPU with 16kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
IC ADC/DAC 1K 64TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1079883-MSC1211Y4PAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | MSC1211Y4PAGTG4 | MSC1211Y4PAGTG4 | 1079883-MSC1211Y4PAGTG4 |
Product Name | MSC1211Y4 8051 CPU with 16kB Memory, I2C, 24-Bit ADC, and Quad 16-Bit DACs | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1211Y4PAGTG4 |
Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | |
Package Type | TQFP | QFP | QFP; TQFP; 64-TQFP (10x10) |
Resolution | 24 bits | ||
Dissipation | 4 milliwatts |