Precision Analog-to-Digital Converter (ADC) with 8051 microcontroller and 8 kB flash memory, packaged in a 64-pin TQFP with industrial temperature range of -40°C to +125°C, operating from 2.7V to 5.25V, and consuming 4 mW power.
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 024376-MSC1210Y3PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1210Y3PAGT | 024376-MSC1210Y3PAGT |
| Product Name | MSC1210Y3 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y3PAGT |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel |
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) |
| Resolution | 24 bits | |
| Dissipation | 4 milliwatts |