Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose MSC1201Y2RHHT

Description
Win Source Part Number: 1382961-MSC1201Y2RHH T Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Package: Tape & Reel (TR) Standard Package: 250 pcs Sampling Rate (Per Second): 1k Data Interface: SPI Number of Channels: 6 Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.25V Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MSC1201 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1382961-MSC1201Y2RHH T Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Package: Tape & Reel (TR) Standard Package: 250 pcs Sampling Rate (Per Second): 1k Data Interface: SPI Number of Channels: 6 Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.25V Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MSC1201 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1382961-MSC1201Y2RHHT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1382961-MSC1201Y2RHHT
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1382961-MSC1201Y2RHHT
Win Source Part Number: 1382961-MSC1201Y2RHH T Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Package: Tape & Reel (TR) Standard Package: 250 pcs Sampling Rate (Per Second): 1k Data Interface: SPI Number of Channels: 6 Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.25V Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MSC1201 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1382961-MSC1201Y2RHHT
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Package: Tape & Reel (TR)
Standard Package: 250 pcs
Sampling Rate (Per Second): 1k
Data Interface: SPI
Number of Channels: 6
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.7V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: MSC1201
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1201Y2RHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1201Y2RHHT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1201Y2RHHT
IC ADC/DAC 1K 36VQFN

IC ADC/DAC 1K 36VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1382961-MSC1201Y2RHHT MSC1201Y2RHHT
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products