Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBR MSC1200Y2PFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1227090-MSC1200Y2PFB R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: SPI Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1200Y2 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): STM8S207C8T6CTR; STM8S207CBT6CTR; STM8S207C8T6B; Introduction Date: January 07, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1227090-MSC1200Y2PFB R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: SPI Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1200Y2 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): STM8S207C8T6CTR; STM8S207CBT6CTR; STM8S207C8T6B; Introduction Date: January 07, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBR
1227090-MSC1200Y2PFBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBR 1227090-MSC1200Y2PFBR
Manufacturer: Texas Instruments Win Source Part Number: 1227090-MSC1200Y2PFB R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: SPI Voltage Supply Source: Analog and Digital Part Status: Obsolete(EOL) Family Name: MSC1200Y2 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): STM8S207C8T6CTR; STM8S207CBT6CTR; STM8S207C8T6B; Introduction Date: January 07, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227090-MSC1200Y2PFBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: SPI
Voltage Supply Source: Analog and Digital
Part Status: Obsolete(EOL)
Family Name: MSC1200Y2
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207C8T6CTR; STM8S207CBT6CTR; STM8S207C8T6B;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1227090-MSC1200Y2PFBR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1200Y2PFBR
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details