Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MPD23777FK MPD23777FK

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023041-MPD23777FK Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023041-MPD23777FK Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MPD23777FK - 1023041-MPD23777FK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MPD23777FK
1023041-MPD23777FK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MPD23777FK 1023041-MPD23777FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023041-MPD23777FK Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023041-MPD23777FK
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1023041-MPD23777FK
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MPD23777FK
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers