4-Channel Differential-Input Analog Multiplexer 16-SOIC
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 024258-MPC509AU
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 500pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Analog Multiplexer, 4:1 Diff, 2-Ch, 18V, SOIC Product overview: MPC509AU from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC509AU can be used for catalog matching and distributor lookup.
IC MULTIPLEXER DUAL 1X4 16SOIC
2 Circuit IC Switch 4:1 1.5kOhm 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC509AU | MPC509AU-ND | 024258-MPC509AU | 747-MPC509AU | MPC509AU | MPC509AU |
| Product Name | MPC509 4-Channel Differential-Input Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC509AU | 18V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | |||
| tON | 500 ns | 200 ns | ||||
| tOFF | 500 ns | 250 ns |