Texas Instruments High-Performance Analog Logic IC MPC509AP

Description
IC, MUX 4CH DP, DIP16, 509, MULTIPLEXER CONFIGURATION: 4:2, NO. OF CIRCUITS: 2 CIRCUITS, ON STATE RESISTANCE MAX: 1.3KOHM, SUPPLY VOLTAGE RANGE: 5V TO 22V, ANALOGUE MULTIPLEXER CASE: DIP, NO. OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, MUX 4CH DP, DIP16, 509, MULTIPLEXER CONFIGURATION: 4:2, NO. OF CIRCUITS: 2 CIRCUITS, ON STATE RESISTANCE MAX: 1.3KOHM, SUPPLY VOLTAGE RANGE: 5V TO 22V, ANALOGUE MULTIPLEXER CASE: DIP, NO. OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16759140 - Radwell International
Willingboro, NJ, United States
Logic IC
16759140
Logic IC 16759140
IC, MUX 4CH DP, DIP16, 509, MULTIPLEXER CONFIGURATION: 4:2, NO. OF CIRCUITS: 2 CIRCUITS, ON STATE RESISTANCE MAX: 1.3KOHM, SUPPLY VOLTAGE RANGE: 5V TO 22V, ANALOGUE MULTIPLEXER CASE: DIP, NO. OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, MUX 4CH DP, DIP16, 509, MULTIPLEXER CONFIGURATION: 4:2, NO. OF CIRCUITS: 2 CIRCUITS, ON STATE RESISTANCE MAX: 1.3KOHM, SUPPLY VOLTAGE RANGE: 5V TO 22V, ANALOGUE MULTIPLEXER CASE: DIP, NO. OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16759140
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers