8-Channel Single-Ended Input Analog Multiplexer 16-SOIC -40 to 85
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC
8:1 Analog Multiplexer IC, 1-Ch, 18V, SOIC, -40 to 85°C Product overview: MPC508AUG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC508AUG4 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 8X1 16SOIC
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC508AUG4 | MPC508AUG4-ND | 747-MPC508AUG4 | MPC508AUG4 | MPC508AUG4 |
| Product Name | MPC508 8-Channel Single-Ended Input Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | 18V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | ||
| tON | 500 ns | 200 ns | |||
| tOFF | 500 ns | 250 ns |