Texas Instruments MPC508 8-Channel Single-Ended Input Analog Multiplexer MPC508AU/1K

Description
8-Channel Single-Ended Input Analog Multiplexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Channel Single-Ended Input Analog Multiplexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPC508 8-Channel Single-Ended Input Analog Multiplexer - MPC508AU/1K - Texas Instruments
Dallas, TX, United States
MPC508 8-Channel Single-Ended Input Analog Multiplexer
MPC508AU/1K
MPC508 8-Channel Single-Ended Input Analog Multiplexer MPC508AU/1K
8-Channel Single-Ended Input Analog Multiplexer 16-SOIC -40 to 85

8-Channel Single-Ended Input Analog Multiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1K - 003669-MPC508AU/1K - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1K
003669-MPC508AU/1K
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1K 003669-MPC508AU/1K
Manufacturer: Texas Instruments Win Source Part Number: 003669-MPC508AU/1K Packaging: Reel - TR Number of Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 003669-MPC508AU/1K
Packaging: Reel - TR
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-41323-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-41323-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-41323-1-ND
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-41323-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-41323-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-41323-2-ND
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-41323-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-41323-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-41323-6-ND
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-MPC508AU/1K
SOIC Analog Switch and Multiplexer IC 747-MPC508AU/1K
16-V, 8:1, single-ended, 1-channel analog multiplexer 16-SOIC -40 to 85 Product overview: MPC508AU/1K from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC508AU/1K can be used for catalog matching and distributor lookup.

16-V, 8:1, single-ended, 1-channel analog multiplexer 16-SOIC -40 to 85 Product overview: MPC508AU/1K from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC508AU/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MPC508AU/1K
Analog Switches, Multiplexers, Demultiplexers MPC508AU/1K
1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

1 Circuit IC Switch 8:1 1.5kOhm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1K - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MPC508AU/1K
Interface - Analog Switches, Multiplexers, Demultiplexers MPC508AU/1K
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MPC508AU/1K 003669-MPC508AU/1K 296-41323-1-ND 747-MPC508AU/1K MPC508AU/1K MPC508AU/1K
Product Name MPC508 8-Channel Single-Ended Input Analog Multiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AU/1K Analog Switches, Multiplexers, Demultiplexers SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Standards and Certifications RoHS RoHS RoHS
Ron 1500 ohms 1500 ohms 1500 ohms
tON 500 ns 200 ns
tOFF 500 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products