The MPC508APG4 is an 8-channel single-ended input analog multiplexer designed by Texas Instruments. It features analog overvoltage protection up to 70V peak-to-peak, ensuring that input voltages can exceed the power supply levels without damaging the device or affecting other channels. The multiplexer employs break-before-make switching to prevent channel interaction during transitions. The analog signal range for the MPC508APG4 is ±15V, with a typical on-resistance of 1.5k,Ѷ at 25°C. It has low off input and output leakage currents, making it suitable for precision applications. The device operates with a standby power consumption of approximately 7.5mW and is fabricated using Burr-Brown's dielectrically isolated CMOS technology, which enhances reliability. The operating temperature range is from -40°C to +85°C, and the device is available in plastic DIP and SOIC packages. This multiplexer is particularly useful in systems where analog signals originate from external or separately powered sources, providing robust performance in demanding environments.
8-Channel Single-Ended Input Analog Multiplexer 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 059428-MPC508APG4
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)
8-Channel Single-Ended Input Analog Multiplexer 16-PDIP Product overview: MPC508APG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC508APG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC508APG4 | 059428-MPC508APG4 | 747-MPC508APG4 |
| Product Name | MPC508 8-Channel Single-Ended Input Analog Multiplexer | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508APG4 | Analog Switch and Multiplexer IC |
| Configuration | 1 X 1:8 MUX | 8x1 | |
| Standards and Certifications | RoHS | RoHS | |
| Ron | 1500 ohms | ||
| tON | 500 ns | ||
| tOFF | 500 ns |