8-Channel Single-Ended Input Analog Multiplexer 16-PDIP
8:1 Analog Multiplexer IC, 1-Ch, 16-V, PDIP Product overview: MPC508AP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC508AP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 024255-MPC508AP
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
1 Circuit IC Switch 8:1 1.5kOhm 16-PDIP
ANALOGUE MUX, SINGLE, 8:1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.3kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
1 Circuit IC Switch 8:1 1.5kOhm 16-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC508AP | 747-MPC508AP | 024255-MPC508AP | MPC508AP-ND | 28AH3880 | MPC508AP |
| Product Name | MPC508 8-Channel Single-Ended Input Analog Multiplexer | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC508AP | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, Single, 8 Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Ron | 1500 ohms | 1500 ohms | 1300 ohms | 1500 ohms | ||
| tON | 500 ns | 200 ns | ||||
| tOFF | 500 ns | 250 ns |