Texas Instruments High-Performance Analog Logic IC MPC508AP

Description
ANALOGUE MUX, SINGLE, 8:1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:1.3KOHM; SUPPLY VOLTAGE RANGE:± 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOGUE MUX, SINGLE, 8:1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:1.3KOHM; SUPPLY VOLTAGE RANGE:± 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17066138 - Radwell International
Willingboro, NJ, United States
Logic IC
17066138
Logic IC 17066138
ANALOGUE MUX, SINGLE, 8:1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:1.3KOHM; SUPPLY VOLTAGE RANGE:± 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANALOGUE MUX, SINGLE, 8:1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:1.3KOHM; SUPPLY VOLTAGE RANGE:± 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17066138
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details