8-Channel Differential-Input Analog Multiplexer 28-SOIC -40 to 85
2 Circuit IC Switch 8:1 1.5kOhm 28-SOIC
8:1 Analog Multiplexer IC, 2-Ch, 18V, SOIC, -40 to 85°C Product overview: MPC507AU from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC507AU can be used for catalog matching and distributor lookup.
Analog Multiplexer, MPC507AU
Analog Multiplexer, MPC507AU
Analog Multiplexer, MPC507AU
2 Circuit IC Switch 8:1 1.5kOhm 28-SOIC
IC MULTIPLEXER DUAL 1X8 28SOIC
ANALOGUE MUX, 2 CH, 8:1, SOIC-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC507AU | MPC507AU-ND | 747-MPC507AU | 2528867 | MPC507AU | MPC507AU | 26AJ7538 |
| Product Name | MPC507 8-Channel Differential-Input Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | 18V SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 2 Ch, 8 Texas Instruments |
| Configuration | 2 X 1:8 MUX | 8x1 | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms | |||
| tON | 500 ns | 200 ns | |||||
| tOFF | 500 ns | 250 ns |