8-Channel Differential-Input Analog Multiplexer 28-SOIC -40 to 85
8:1 Analog Mux, 2-Ch, 18V, SOIC, Surface Mount Product overview: MPC507AU/1K from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MPC507AU/1K can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 1.5kOhm 28-SOIC
2 Circuit IC Switch 8:1 1.5kOhm 28-SOIC
2 Circuit IC Switch 8:1 1.5kOhm 28-SOIC
IC MULTIPLEXER DUAL 1X8 28SOIC
2 Circuit IC Switch 8:1 1.5kOhm 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MPC507AU/1K | 747-MPC507AU/1K | 296-48934-6-ND | MPC507AU/1K | MPC507AU/1K |
| Product Name | MPC507 8-Channel Differential-Input Analog Multiplexer | SMD 18V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:8 MUX | 8x1 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Ron | 1500 ohms | 1500 ohms | 1500 ohms | ||
| tON | 500 ns | 200 ns | |||
| tOFF | 500 ns | 250 ns |