Texas Instruments Integrated Circuits (ICs) - Logic - Comparators MM54HC688J

Description
IC COMPARATOR IDENTITY 8B 20CDIP
Description
IC COMPARATOR IDENTITY 8B 20CDIP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Comparators
MM54HC688J
Integrated Circuits (ICs) - Logic - Comparators MM54HC688J
IC COMPARATOR IDENTITY 8B 20CDIP

IC COMPARATOR IDENTITY 8B 20CDIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Comparators
Product Number MM54HC688J
Product Name Integrated Circuits (ICs) - Logic - Comparators
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details