Texas Instruments Flip Flops MM54C173J/883C

Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MM54C173J/883C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM54C173J/883C
Flip Flops MM54C173J/883C
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM54C173J/883C - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM54C173J/883C
Integrated Circuits (ICs) - Logic - Flip Flops MM54C173J/883C
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number MM54C173J/883C MM54C173J/883C
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Octal D-type flip-flop with data enable; positive-edge trigger - 74HCT377D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details