Texas Instruments High-Performance Analog SERIAL OUT SHIFT REGISTER, TRUE OUTPUT, PDIP22 MM5034N

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIAL OUT SHIFT REGISTER, TRUE OUTPUT, PDIP22 - MM5034N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SERIAL OUT SHIFT REGISTER, TRUE OUTPUT, PDIP22
MM5034N
SERIAL OUT SHIFT REGISTER, TRUE OUTPUT, PDIP22 MM5034N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Shift Registers
Product Number MM5034N
Product Name SERIAL OUT SHIFT REGISTER, TRUE OUTPUT, PDIP22
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HCT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
3 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 7812904P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 6 V, 4.5 V
Package Type SOIC
View Details