Texas Instruments MCP809 3-Pin Microprocessor Reset Circuits MCP809M3-2.93/NOPB

Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet
Description
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCP809 3-Pin Microprocessor Reset Circuits - MCP809M3-2.93/NOPB - Texas Instruments
Dallas, TX, United States
MCP809 3-Pin Microprocessor Reset Circuits
MCP809M3-2.93/NOPB
MCP809 3-Pin Microprocessor Reset Circuits MCP809M3-2.93/NOPB
3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

3-Pin Microprocessor Reset Circuits 3-SOT-23 -40 to 105

Buy Now Datasheet
Supervisors - MCP809M3-2.93/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor 1 Channel SOT-23-3

Supervisor 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP809M3-2.93/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor 1 Channel SOT-23-3

Supervisor 1 Channel SOT-23-3

Buy Now Datasheet
 - MCP809M3-2.93/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MCP809M3-2.93/NOPB
Voltage Supervisor IC 691-MCP809M3-2.93/NOPB
MCP809 ACTIVE LOW 3-PIN RESET IC Product overview: MCP809M3-2.93/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP809M3-2.93/NO PB can be used for catalog matching and distributor lookup.

MCP809 ACTIVE LOW 3-PIN RESET IC Product overview: MCP809M3-2.93/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP809M3-2.93/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MCP809M3-2.93/NOPB - 126666-MCP809M3-2.93/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP809M3-2.93/NOPB
126666-MCP809M3-2.93/NOPB
PMIC - PMIC - Supervisors - MCP809M3-2.93/NOPB 126666-MCP809M3-2.93/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 126666-MCP809M3-2.93 /NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3

Manufacturer: Texas Instruments
Win Source Part Number: 126666-MCP809M3-2.93/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet
Supervisors - MCP809M3-2.93/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor 1 Channel SOT-23-3

Supervisor 1 Channel SOT-23-3

Buy Now
Supervisors - MCP809M3-2.93/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor 1 Channel SOT-23-3

Supervisor 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP809M3-2.93/NOPB
Supervisory Circuits MCP809M3-2.93/NOPB
Supervisory Circuits 3-Pin MPU Reset Circuits

Supervisory Circuits 3-Pin MPU Reset Circuits

Buy Now Datasheet
PMIC - Supervisors - MCP809M3-2.93/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP809M3-2.93/NOPB
PMIC - Supervisors MCP809M3-2.93/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP809M3-2.93/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP809M3-2.93/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP809M3-2.93/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP809M3-2.93/NOPB MCP809M3-2.93/NOPBCT-ND MCP809M3-2.93/NOPB 691-MCP809M3-2.93/NOPB 126666-MCP809M3-2.93/NOPB MCP809M3-2.93/NOPB MCP809M3-2.93/NOPB MCP809M3-2.93/NOPB MCP809M3-2.93/NOPB
Product Name MCP809 3-Pin Microprocessor Reset Circuits Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - MCP809M3-2.93/NOPB Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Active Low Inverting; Active Low
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 Bulk SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 15 µA
Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products