AUTOMOTIVE, 12V AND 24V, SENSORL
| DigiKey | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 296-MCF8329HSIQRRYRQ1TR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Configuration | 32-WFQFN Exposed Pad |
| AC Input | 4 to 60 volts |