Bodine Electric Company Unfiltered SCR DC Basic Speed Control (open chassis)

Description
Operates from 115 Volt AC or 230 Volt AC line, selectable with plug-in jumper. Switchable output for 0-90 Volt DC or 0-180 Volt DC. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Six on-board user-adjustable pots for torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time and speed regulation. Speed can be adjusted manually using a remote 10K speed pot (included with control). Unfiltered drive draws lower AC line current than comparable SCR filtered controls. Connections for optional user-supplied inhibit switch. Application Information Rated for continuous operation in 50° C ambient with no additional heat sink. Drives Bodine 130V and 180V permanent magnet DC motors. Drives 90V and 180V "SCR rated" and 130V "PWM rated" permanent magnet DC motors made by other manufacturers. Connections made to model 0865 with 0.25" quick connect tabs. Seven mating terminals supplied with control. Connections made to model 0866 with pluggable terminal block (supplied with control).
Request a Quote
Description
Operates from 115 Volt AC or 230 Volt AC line, selectable with plug-in jumper. Switchable output for 0-90 Volt DC or 0-180 Volt DC. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Six on-board user-adjustable pots for torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time and speed regulation. Speed can be adjusted manually using a remote 10K speed pot (included with control). Unfiltered drive draws lower AC line current than comparable SCR filtered controls. Connections for optional user-supplied inhibit switch. Application Information Rated for continuous operation in 50° C ambient with no additional heat sink. Drives Bodine 130V and 180V permanent magnet DC motors. Drives 90V and 180V "SCR rated" and 130V "PWM rated" permanent magnet DC motors made by other manufacturers. Connections made to model 0865 with 0.25" quick connect tabs. Seven mating terminals supplied with control. Connections made to model 0866 with pluggable terminal block (supplied with control).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unfiltered SCR DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Peosta, IA, United States
Unfiltered SCR DC Basic Speed Control (open chassis)
Unfiltered SCR DC Basic Speed Control (open chassis)
Operates from 115 Volt AC or 230 Volt AC line, selectable with plug-in jumper. Switchable output for 0-90 Volt DC or 0-180 Volt DC. Back EMF feedback maintains better than 2% speed regulation. Dip switches to easily calibrate control for different motor sizes. Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot. Six on-board user-adjustable pots for torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time and speed regulation. Speed can be adjusted manually using a remote 10K speed pot (included with control). Unfiltered drive draws lower AC line current than comparable SCR filtered controls. Connections for optional user-supplied inhibit switch. Application Information Rated for continuous operation in 50° C ambient with no additional heat sink. Drives Bodine 130V and 180V permanent magnet DC motors. Drives 90V and 180V "SCR rated" and 130V "PWM rated" permanent magnet DC motors made by other manufacturers. Connections made to model 0865 with 0.25" quick connect tabs. Seven mating terminals supplied with control. Connections made to model 0866 with pluggable terminal block (supplied with control).
  • Operates from 115 Volt AC or 230 Volt AC line, selectable with plug-in jumper.
  • Switchable output for 0-90 Volt DC or 0-180 Volt DC.
  • Back EMF feedback maintains better than 2% speed regulation.
  • Dip switches to easily calibrate control for different motor sizes.
  • Two diagnostic LEDs indicate when power is on and when current output is at limit set by TORQ pot.
  • Six on-board user-adjustable pots for torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time and speed regulation.
  • Speed can be adjusted manually using a remote 10K speed pot (included with control).
  • Unfiltered drive draws lower AC line current than comparable SCR filtered controls.
  • Connections for optional user-supplied inhibit switch.

Application Information

  • Rated for continuous operation in 50° C ambient with no additional heat sink.
  • Drives Bodine 130V and 180V permanent magnet DC motors.
  • Drives 90V and 180V "SCR rated" and 130V "PWM rated" permanent magnet DC motors made by other manufacturers.
  • Connections made to model 0865 with 0.25" quick connect tabs. Seven mating terminals supplied with control. Connections made to model 0866 with pluggable terminal block (supplied with control).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Motor Speed Controllers
Product Name Unfiltered SCR DC Basic Speed Control (open chassis)
Power 149 to 249 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pacesetter NEMA-4X / IP-65 Series AC Motor Speed Control -  - Bodine Electric Company
Specs
Power 746 watts
AC Input 115 to 230 volts
Phase   Single Phase; Three Phase
View Details
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Filtered SCR DC Remote Speed Control -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Unfiltered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 149 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details