The MC3486 is a quadruple differential line receiver designed to meet ANSI standards EIA/TIA-422-B and EIA/TIA-423-B, as well as ITU Recommendations V.10 and V.11. It features four independent differential-input receivers with TTL-compatible 3-state outputs, allowing for high-impedance states when enabled. The device operates from a single 5-V supply and is characterized for a temperature range of 0°C to 70°C. It is available in a 16-pin package and is intended for applications such as motor drives and factory automation. The MC3486 is designed to be interchangeable with the Motorola MC3486, ensuring compatibility in various designs.
Quadruple Differential Line Receiver With 3-State Outputs 16-SOIC 0 to 70
RS-422 Interface IC Quad Line
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MC3486DE4 | MC3486DE4 |
| Product Name | MC3486 Quadruple Differential Line Receiver With 3-State Outputs | RS-422 Interface IC |
| Device Type | Receiver | |
| Features | RoHS | RoHS |
| # of Tx | 0 # | |
| # of Rx | 4 # |