Texas Instruments MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386EIPW

Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side - MAX3386EIPW - Texas Instruments
Dallas, TX, United States
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side
MAX3386EIPW
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386EIPW
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP -40 to 85

RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-MAX3386EIPW
5.5V TSSOP Interface Transceiver IC 710-MAX3386EIPW
RS-232 Transceiver, 3 Tx/2 Rx, 250Kbps, 5.5V, TSSOP Product overview: MAX3386EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386EIPW can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3 Tx/2 Rx, 250Kbps, 5.5V, TSSOP Product overview: MAX3386EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386EIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIPW - 1213227-MAX3386EIPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIPW
1213227-MAX3386EIPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIPW 1213227-MAX3386EIPW
Manufacturer: Texas Instruments Win Source Part Number: 1213227-MAX3386EIPW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: MAX3386E Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1213227-MAX3386EIPW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3386E
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3386EIPW
RS-232 Interface IC MAX3386EIPW
RS-232 Interface IC 3V 15kV IEC ESD RS-232 Transceiver

RS-232 Interface IC 3V 15kV IEC ESD RS-232 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3386EIPW 710-MAX3386EIPW 1213227-MAX3386EIPW MAX3386EIPW
Product Name MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIPW RS-232 Interface IC
Technology RS232
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
DS96176 RS-485/RS-422 Differential Bus Transceiver - DS96176CN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers