Texas Instruments MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386EIDWR

Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC -40 to 85
Request a Quote Datasheet
Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side - MAX3386EIDWR - Texas Instruments
Dallas, TX, United States
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side
MAX3386EIDWR
MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side MAX3386EIDWR
RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC -40 to 85

RS-232 Transceiver With Split Supply Pin for Logic Side 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX3386EIDWR
SOIC Interface Transceiver IC 710-MAX3386EIDWR
3- to 5.5-V 250kbps RS-232 line driver/receiver with logic supply pin & +/-15-kV IEC-ESD protection 20-SOIC -40 to 85 Product overview: MAX3386EIDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386EIDWR can be used for catalog matching and distributor lookup.

3- to 5.5-V 250kbps RS-232 line driver/receiver with logic supply pin & +/-15-kV IEC-ESD protection 20-SOIC -40 to 85 Product overview: MAX3386EIDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3386EIDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIDWR - 785959-MAX3386EIDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIDWR
785959-MAX3386EIDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIDWR 785959-MAX3386EIDWR
Manufacturer: Texas Instruments Win Source Part Number: 785959-MAX3386EIDWR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX3386E Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MAX3386ECUP; MAX3386EEUP; MAX3386ECUP-T; MAX3386EEUP-T; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 785959-MAX3386EIDWR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3386E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX3386ECUP; MAX3386EEUP; MAX3386ECUP-T; MAX3386EEUP-T;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3386EIDWR
RS-232 Interface IC MAX3386EIDWR
RS-232 Interface IC RS-232 Line Driver/Receiver

RS-232 Interface IC RS-232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3386EIDWR 710-MAX3386EIDWR 785959-MAX3386EIDWR MAX3386EIDWR
Product Name MAX3386E RS-232 Transceiver With Split Supply Pin for Logic Side SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3386EIDWR RS-232 Interface IC
Technology RS232
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DS14C238TWMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
2 suppliers