3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-SSOP -40 to 85
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, PDSO28
3-5.5V RS-232 Transceiver, 3 Tx/5 Rx, 500Kbps, 28-SSOP Product overview: MAX3243EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243EIDB can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
RS-232 LINE DRIVER/RECEIVER, 3243; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243EIDB | MAX3243EIDB | 710-MAX3243EIDB | MAX3243EIDB | 26AJ7495 |
| Product Name | MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | 5.5V SSOP Interface Transceiver IC | RS-232 Interface IC | Rs-232 Line Driver/receiver, 3243; Device Type Texas Instruments | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 5 # | ||||
| Data Rate | 500 kbps | 500 kbps |