The MAX3243 is a 3V to 5.5V multichannel RS-232 line driver and receiver with ±15kV HBM ESD protection, designed for serial port interfaces in battery-powered systems. It features three drivers and five receivers, operates up to 250kbit/s, and includes auto-powerdown and always-active outputs. The MAX3243CPWG4 variant is packaged in a 28-pin TSSOP with dimensions of 9.7mm × 6.4mm and operates from 0°C to 70°C. It meets TIA/EIA-232-F and ITU V.28 standards, requires four external 0.1μF capacitors, and draws 300μA typical active current and 1μA standby current.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70
IC RS232 MULTCH DRVR/RX 28TSSOP Product overview: MAX3243CPWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CPWG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 747236-MAX3243CPWG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3243
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): SP3244EEY-L; SP3244EEY-L/TR; MAX3244EEUI/GG8;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243CPWG4 | 710-MAX3243CPWG4 | 747236-MAX3243CPWG4 |
| Product Name | MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPWG4 |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 5 # |