Texas Instruments MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver MAX3237EIDW

Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-SOIC -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver - MAX3237EIDW - Texas Instruments
Dallas, TX, United States
MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
MAX3237EIDW
MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver MAX3237EIDW
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-SOIC -40 to 85

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX3237EIDW
SOIC Interface Transceiver IC 710-MAX3237EIDW
3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 28-SOIC -40 to 85 Product overview: MAX3237EIDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3237EIDW can be used for catalog matching and distributor lookup.

3- to 5.5-V multichannel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection 28-SOIC -40 to 85 Product overview: MAX3237EIDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3237EIDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIDW - 1213092-MAX3237EIDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIDW
1213092-MAX3237EIDW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIDW 1213092-MAX3237EIDW
Manufacturer: Texas Instruments Win Source Part Number: 1213092-MAX3237EIDW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MAX3237E Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1213092-MAX3237EIDW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3237E
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3237EIDW
RS-232 Interface IC MAX3237EIDW
RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr

RS-232 Interface IC 3 to 5V Multichannel RS-232 Line Drv/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3237EIDW 710-MAX3237EIDW 1213092-MAX3237EIDW MAX3237EIDW
Product Name MAX3237E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3237EIDW RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54128 Line Drivers - 5962-9861101QCA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers