3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70 Product overview: MAX3227ECDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3227ECDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1213047-MAX3227ECDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3227E
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
RS-232 Interface IC 3-5.5V Single-Ch Line Drvr/Rcvr
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3227ECDB | MAX3227ECDB | 710-MAX3227ECDB | 1213047-MAX3227ECDB | MAX3227ECDB |
| Product Name | MAX3227E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver | SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3227ECDB | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 1 # |