Texas Instruments MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3223IPWRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP -40 to 85
Request a Quote
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3223 is a multichannel RS-232 line driver and receiver capable of operating from a single 3-V to 5.5-V supply, with ±15-kV ESD protection on all serial-port pins. It features two drivers and two receivers, supports data rates up to 250 kbit/s, and includes auto-powerdown for low standby current (1 µA typical). The device meets TIA/EIA-232-F and ITU V.28 standards. The MAX3223IPWR variant is supplied in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MAX3223 is a multichannel RS-232 line driver and receiver capable of operating from a single 3-V to 5.5-V supply, with ±15-kV ESD protection on all serial-port pins. It features two drivers and two receivers, supports data rates up to 250 kbit/s, and includes auto-powerdown for low standby current (1 µA typical). The device meets TIA/EIA-232-F and ITU V.28 standards. The MAX3223IPWR variant is supplied in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3223IPWRG4 - Texas Instruments
Dallas, TX, United States
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3223IPWRG4
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3223IPWRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223IPWRG4 - 1213026-MAX3223IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223IPWRG4
1213026-MAX3223IPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223IPWRG4 1213026-MAX3223IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1213026-MAX3223IPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1213026-MAX3223IPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals

Buy Now
Interface Transceiver IC - 710-MAX3223IPWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MAX3223IPWRG4
Interface Transceiver IC 710-MAX3223IPWRG4
IC DRVR/RCVR MLTCH RS232 20TSSOP Product overview: MAX3223IPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223IPWRG4 can be used for catalog matching and distributor lookup.

IC DRVR/RCVR MLTCH RS232 20TSSOP Product overview: MAX3223IPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3223IPWRG4 1213026-MAX3223IPWRG4 710-MAX3223IPWRG4
Product Name MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3223IPWRG4 Interface Transceiver IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213IDB - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details