3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC -40 to 85 Product overview: MAX3223IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223IDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 021487-MAX3223IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX3223
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SP3223EUCY-L; ISL8563EIPZ; SP3223EUCY-L/TR; SP3223BCY;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20
RS-232 Interface IC 3-5.5V RS232
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3223IDWR | 710-MAX3223IDWR | 021487-MAX3223IDWR | MAX3223IDWR | MAX3223IDWR | 26AJ7489 |
| Product Name | MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX3223IDWR | RS-232 Interface IC | Ic, Rs-232 Transceiver, 5.5V, Soic-20; Device Type Texas Instruments | |
| Technology | RS232 | |||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||||
| Data Rate | 250 kbps | 250 kbps | 250 kbps |