Texas Instruments MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3223CDWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3223CDWR - Texas Instruments
Dallas, TX, United States
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3223CDWR
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3223CDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX3223CDWR
SOIC Interface Transceiver IC 710-MAX3223CDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70 Product overview: MAX3223CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CDWR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SOIC 0 to 70 Product overview: MAX3223CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX3223CDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223CDWR - 082978-MAX3223CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223CDWR
082978-MAX3223CDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3223CDWR 082978-MAX3223CDWR
Manufacturer: Texas Instruments Win Source Part Number: 082978-MAX3223CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082978-MAX3223CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3223CDWR
RS-232 Interface IC MAX3223CDWR
RS-232 Interface IC 3-5.5V RS232

RS-232 Interface IC 3-5.5V RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3223CDWR 710-MAX3223CDWR MAX3223CDWR 082978-MAX3223CDWR MAX3223CDWR
Product Name MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3223CDWR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIPWR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECD - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
6 suppliers
GD75323 Multiple RS-232 Drivers And Receivers - GD75323DWG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DGGRG4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers