Texas Instruments MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3223CDB

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3223CDB - Texas Instruments
Dallas, TX, United States
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3223CDB
MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3223CDB
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 20-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-MAX3223CDB
Dual SSOP Interface Transceiver IC 710-MAX3223CDB
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 20-SSOP 0 to 70 Product overview: MAX3223CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CDB can be used for catalog matching and distributor lookup.

3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 20-SSOP 0 to 70 Product overview: MAX3223CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3223CDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Driver, 3-5.5V, Smd, Ssop20; Device Type Texas Instruments - 26AJ7487 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, 3-5.5V, Smd, Ssop20; Device Type Texas Instruments
26AJ7487
Line Driver, 3-5.5V, Smd, Ssop20; Device Type Texas Instruments 26AJ7487
LINE DRIVER, 3-5.5V, SMD, SSOP20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

LINE DRIVER, 3-5.5V, SMD, SSOP20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3223CDB
RS-232 Interface IC MAX3223CDB
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3223CDB 710-MAX3223CDB 26AJ7487 MAX3223CDB
Product Name MAX3223 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Dual SSOP Interface Transceiver IC Line Driver, 3-5.5V, Smd, Ssop20; Device Type Texas Instruments RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CMX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Features RoHS
View Details
4 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details